KOA Speer Electronics, Inc. Through Hole Resistors MF1/2DCT52R4704F

Description
RES 4.7M OHM 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.7M OHM 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/2DCT52R4704FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/2DCT52R4704FTR-ND
Through Hole Resistors 2019-MF1/2DCT52R4704FTR-ND
RES 4.7M OHM 1% 1/2W AXIAL

RES 4.7M OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/2DCT52R4704FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/2DCT52R4704FCT-ND
Through Hole Resistors 2019-MF1/2DCT52R4704FCT-ND
RES 4.7M OHM 1% 1/2W AXIAL

RES 4.7M OHM 1% 1/2W AXIAL

Buy Now Datasheet
Res, 4M7, 0.5W, Axial, Metal Film Rohs Compliant Koa - 84AH6696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 0.5W, Axial, Metal Film Rohs Compliant Koa
84AH6696
Res, 4M7, 0.5W, Axial, Metal Film Rohs Compliant Koa 84AH6696
RES, 4M7, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4M7, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/2DCT52R4704FTR-ND 84AH6696
Product Name Through Hole Resistors Res, 4M7, 0.5W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details