KOA Speer Electronics, Inc. Res, 953K, 0.5W, Axial, Metal Film Rohs Compliant Koa MF1/2DCT52R9533F

Description
RES, 953K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Description
RES, 953K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Res 953K, 0.5W, Axial, Metal Film resistor is a high-precision component designed for various electronic applications. It features a power rating of 0.5W and is compliant with EU-RoHS standards, ensuring it meets environmental regulations. The resistor exhibits low temperature coefficient of resistance (T.C.R.) values, which contribute to its stability and reliability over time. It is suitable for automatic insertion and comes with various forming options to accommodate different assembly processes. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of +70°C. This resistor is AEC-Q200 qualified, making it suitable for automotive applications. Its construction includes a ceramic core and a resistive film, ensuring durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Res 953K, 0.5W, Axial, Metal Film resistor is a high-precision component designed for various electronic applications. It features a power rating of 0.5W and is compliant with EU-RoHS standards, ensuring it meets environmental regulations. The resistor exhibits low temperature coefficient of resistance (T.C.R.) values, which contribute to its stability and reliability over time. It is suitable for automatic insertion and comes with various forming options to accommodate different assembly processes. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of +70°C. This resistor is AEC-Q200 qualified, making it suitable for automotive applications. Its construction includes a ceramic core and a resistive film, ensuring durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Res, 953K, 0.5W, Axial, Metal Film Rohs Compliant Koa - 84AH6711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 0.5W, Axial, Metal Film Rohs Compliant Koa
84AH6711
Res, 953K, 0.5W, Axial, Metal Film Rohs Compliant Koa 84AH6711
RES, 953K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 953K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH6711
Product Name Res, 953K, 0.5W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details