KOA Speer Electronics, Inc. Through Hole Resistors MF1/2DCT52R10R0F

Description
RES 10 OHM 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10 OHM 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-MF1/2DCT52R10R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/2DCT52R10R0FCT-ND
Through Hole Resistors 2019-MF1/2DCT52R10R0FCT-ND
RES 10 OHM 1% 1/2W AXIAL

RES 10 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-MF1/2DCT52R10R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-MF1/2DCT52R10R0FTR-ND
Through Hole Resistors 2019-MF1/2DCT52R10R0FTR-ND
RES 10 OHM 1% 1/2W AXIAL

RES 10 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Res, 10R, 0.5W, Axial, Metal Film Rohs Compliant Koa - 84AH6662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5W, Axial, Metal Film Rohs Compliant Koa
84AH6662
Res, 10R, 0.5W, Axial, Metal Film Rohs Compliant Koa 84AH6662
RES, 10R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-MF1/2DCT52R10R0FCT-ND 84AH6662
Product Name Through Hole Resistors Res, 10R, 0.5W, Axial, Metal Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers