KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV73V2BTTD3904F

Description
3.9 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV73V2BTTD3904FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV73V2BTTD3904FTR-ND
Chip Resistor - Surface Mount 2019-HV73V2BTTD3904FTR-ND
3.9 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

3.9 MOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV73V2BTTD3904FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV73V2BTTD3904FDKR-ND
Chip Resistor - Surface Mount 2019-HV73V2BTTD3904FDKR-ND
RES 3.9M OHM 1% 1/3W 1206

RES 3.9M OHM 1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-HV73V2BTTD3904FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV73V2BTTD3904FCT-ND
Chip Resistor - Surface Mount 2019-HV73V2BTTD3904FCT-ND
RES 3.9M OHM 1% 1/3W 1206

RES 3.9M OHM 1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - HV73V2BTTD3904F - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
HV73V2BTTD3904F
Chip Resistor - Surface Mount HV73V2BTTD3904F
RES 3.9M OHM 1% 1/4W 1206

RES 3.9M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-HV73V2BTTD3904FTR-ND HV73V2BTTD3904F
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers