ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
250
300
350
400
450
500
520
530
540
550
560
570
579
580
581
582
583
584
585
586
587
588
589
590
591
600
610
620
630
640
650
700
750
800
850
900
950
1000
1500
1578
| Product Name | Notes |
|---|---|
| Metal Film Resistors - Through Hole 0.22ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 0.39ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 0.39ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 0.68ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.02Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.03Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.05Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.05Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.07Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.13Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.13ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.15Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.15Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.18Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.1Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.1Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.1ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.21Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.21Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.21ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.24Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.24Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.24ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.27Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.27Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.27ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.2Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.2Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.2ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.33Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.33Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.33ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.37Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.37Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.3Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.3Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.3ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.43Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.43Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.47Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.47Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.4Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.54Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.54Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.54ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.58Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.58Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.5Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.5Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.5ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.62Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.62Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.65Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.65ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.69Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.69ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.6Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.6Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.6ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.74Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.78Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.78ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.82Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.82Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.82ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.87Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.87Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.8Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.8Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.8ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.91Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.96Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1.96ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 10.2Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 10.5Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 10.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 10.7ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 100Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 100ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 102Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 102ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 105Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 105ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 107Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 107ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 10Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 10ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 11.3Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 11.3ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 11.5Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 11.5ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 11.8Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 110Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 110ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 113Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 113ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 115Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 115ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 118Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 118ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 11Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 11ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 12.1Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 12.1ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 12.4Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 12.4ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 12.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 12.7ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 120Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 120ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 121Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 121ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 124Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 124ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 127Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 127ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 12Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 12ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 13.3Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 13.3ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 13.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 13.7ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 130Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 130ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 133Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 133ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 137ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 13Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 13ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 14.3Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 14.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 14.7ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 140Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 140ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 143Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 143ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 147Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 147ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 14Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 15.4Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 15.8Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 150Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 154Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 154ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 158Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 15Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 15ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 16.2Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 16.5Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 16.9Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 160Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 160ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 162Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 162ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 165Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 165ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 169Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 16Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 16ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 17.4Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 17.4ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 17.8Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 17.8ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 174Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 178Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 178ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 18.2Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 18.2ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 18.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 18.7ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 180Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 180ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 182Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 182ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 187Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 18Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 18ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 19.1Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 19.1ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 19.6Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 19.6ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 191Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 196Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 196ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 1ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.05Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.15Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.15Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.15ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.1Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.1Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.21Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.21Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.21ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.26Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.2Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.2Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.2ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.32Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.37Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.37ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.43Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.43Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.43ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.49Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.49Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.4Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.4Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.4ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.55Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.55Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.55ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.61Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.67Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.67ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.74Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.74ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.7Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.7ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.87Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.8Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.94Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2.94ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 20.1Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 20.5Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 20.5ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 200Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 200ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 205ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 20Kohm 1% 1/2 WATT | |
| Metal Film Resistors - Through Hole 20Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 21.5Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 210Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 210ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 215Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 215ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 21Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 21ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 22.1Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 22.1ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 22.6Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 22.6ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 220Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 220ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 221Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 221ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 226ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 22Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 22ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 23.2Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 23.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 232Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 232ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 237Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 237ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 24.3Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 24.9Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 24.9ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 240Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 240ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 243Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 243ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 249Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 249ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 24Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 24ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 25.5Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 25.5ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 255Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 26.1Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 26.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 26.7ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 261Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 261ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 267Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 267ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 27.4Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 27.4ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 270Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 270ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 274Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 274ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 27Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 27ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 28.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 280Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 280ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 287Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 287ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 28Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 29.4Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 294Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 294ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2Mohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 2ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 3.01Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 3.09Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 3.16Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 3.24Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 3.3Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 3.6Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 30.1Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 30.1ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 30.9Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 30.9ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 300Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 300ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 301Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 301ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 309Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 30Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 30ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 31.6Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 316Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 316ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 32.4Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 32.4ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 324Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 33.2Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 33.2ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 330Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 330ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 332Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 332ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 33Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 33ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 34.8Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 34.8ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 340Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 340ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 348Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 348ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 34Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 34ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 35.7Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 35.7ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 357ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 36.5Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 36.5ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 360Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 360ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 365Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 365ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 36Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 36ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 37.4Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 37.4ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 374Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 374ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 38.3Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 383Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 383ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 39.2Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 39.2ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 390Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 390ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 392Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 392ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 39Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 39ohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 3Kohm 1/2W 1% | |
| Metal Film Resistors - Through Hole 470ohm 1% 100PPM | |
| Metal Film Resistors - Through Hole 511Kohm 1% 50PPM | |
| Metal Film Resistors - Through Hole 6.04ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 6.19ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 6.2ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 6.81Mohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 6.8Mohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 6.8ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 6.98Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.05Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.15Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.15ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.2Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.32Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.5Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.5Mohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.5ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.68Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.7Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.87Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.87ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.8Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 7.96Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 704Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 71.5Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 71.5ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 715Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 715ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 72ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 73.2Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 73.2ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 732Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 732ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 750Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 750ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 75Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 75ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 76.8Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 76.8ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 768Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 768ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 78.7Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 78.7ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 787Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 787ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 796Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.06Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.25Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.25ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.2Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.2Mohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.2ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.3Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.45Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.4Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.66Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.87Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.8Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.98Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8.9Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 80.6Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 80.6ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 806Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 806ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 82.5Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 82.5ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 820Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 820ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 825Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 825ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 82Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 82ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 84.5Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 84.5ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 840ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 845Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 845ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 84Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 85.2Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 86.6Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 866Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 866ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 88.7Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 88.7ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 887Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 887ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 8Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 9.09Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 9.1Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 9.1ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 9.31Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 9.53Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 9.76Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 9.76Mohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 90.9Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 90.9ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 900ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 909Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 909ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 90Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 910Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 910ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 91Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 91ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 93.1Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 93.1ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 931Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 931ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 95.3Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 95.3ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 953Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 953ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 95Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 97.6Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 97.6ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 976Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 976ohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 990Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 9Kohm 1/4W 1% | |
| Metal Film Resistors - Through Hole 9Mohm 1/4W 1% | |
| Metal Film Resistors - Through Hole | |
| RES MET FILM 6.8OHM 1% 1/2W AXL | |
| Res,Axial,Metal Film,1.02K Ohms,350WV,.1% +/-Tol,-25,25ppm TC | |
| Res,Axial,Metal Film,1.87K Ohms,350WV,.1% +/-Tol,-25,25ppm TC | |
| Res,Axial,Metal Film,100K Ohms,350WV,.1% +/-Tol,-15,15ppm TC | |
| Res,Axial,Metal Film,100K Ohms,350WV,.1% +/-Tol,-25,25ppm TC | |
| Res,Axial,Metal Film,100K Ohms,500WV,.1% +/-Tol,-15,15ppm TC | |
| Res,Axial,Metal Film,10K Ohms,350WV,.5% +/-Tol,-50,50ppm TC | |
| Res,Axial,Metal Film,13.7K Ohms,350WV,.1% +/-Tol,-25,25ppm TC | |
| Res,Axial,Metal Film,15K Ohms,350WV,.5% +/-Tol,-50,50ppm TC | |
| Res,Axial,Metal Film,1K Ohms,350WV,.1% +/-Tol,-25,25ppm TC | |
| Res,Axial,Metal Film,1M Ohms,350WV,.5% +/-Tol,-50,50ppm TC | |
| Res,Axial,Metal Film,3.01K Ohms,350WV,.1% +/-Tol,-25,25ppm TC | |
| Res,Axial,Metal Film,4.99K Ohms,350WV,.1% +/-Tol,-25,25ppm TC | |
| Res,Axial,Metal Film,7.87K Ohms,350WV,.1% +/-Tol,-25,25ppm TC |
| << Prev | Next >> |