Yageo USA Metal Film Resistors - MFR-25FTE52-73R2

Description
Metal Film Resistors - Through Hole 73.2ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 73.2ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-73R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-73R2
Metal Film Resistors - MFR-25FTE52-73R2
Metal Film Resistors - Through Hole 73.2ohm 1/4W 1%

Metal Film Resistors - Through Hole 73.2ohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374652-MFR-25FTE52-73R2 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374652-MFR-25FTE52-73R2
Resistors - Through Hole Resistors 1374652-MFR-25FTE52-73R2
Win Source Part Number: 1374652-MFR-25FTE52- 73R2 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Tape & Box (TB) Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 73.2 Ohms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374652-MFR-25FTE52-73R2
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 73.2 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - MFR-25FTE52-73R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-25FTE52-73R2-ND
Through Hole Resistors MFR-25FTE52-73R2-ND
73.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

73.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
73.2 OHM 4W Resistor - 53-MFR-25FTE52-73R2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
73.2 OHM 4W Resistor
53-MFR-25FTE52-73R2
73.2 OHM 4W Resistor 53-MFR-25FTE52-73R2
RES 73.2 OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-73R2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 73.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 73.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-73R2 can be used for catalog matching and distributor lookup.

RES 73.2 OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-73R2 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 73.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 73.2 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-73R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number MFR-25FTE52-73R2 1374652-MFR-25FTE52-73R2 MFR-25FTE52-73R2-ND 53-MFR-25FTE52-73R2
Product Name Metal Film Resistors - Resistors - Through Hole Resistors Through Hole Resistors 73.2 OHM 4W Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film
Mounting / Packaging ThroughHole Axial Leads; Axial Axial
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details