Yageo USA Metal Film Resistors - MFR50SFTE52-2M55

Description
Metal Film Resistors - Through Hole 2.55Mohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2.55Mohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-2M55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-2M55
Metal Film Resistors - MFR50SFTE52-2M55
Metal Film Resistors - Through Hole 2.55Mohm 1/2W 1%

Metal Film Resistors - Through Hole 2.55Mohm 1/2W 1%

Supplier's Site
Through Hole Resistors - MFR50SFTE52-2M55-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR50SFTE52-2M55-ND
Through Hole Resistors MFR50SFTE52-2M55-ND
2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-2M55 MFR50SFTE52-2M55-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2.55E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details