Yageo USA Metal Film Resistors - MFR-25FTE52-931R

Description
Metal Film Resistors - Through Hole 931ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 931ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-931R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-931R
Metal Film Resistors - MFR-25FTE52-931R
Metal Film Resistors - Through Hole 931ohm 1/4W 1%

Metal Film Resistors - Through Hole 931ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - MFR-25FTE52-931R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-25FTE52-931R-ND
Through Hole Resistors MFR-25FTE52-931R-ND
931 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

931 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTE52-931R MFR-25FTE52-931R-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details