Metal Film Resistors - Through Hole 33Kohm 1/2W 1%
33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES, 33K, 1%, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | MFR50SFTE52-33K | 13-MFR50SFTE52-33KCT-ND | 1997723 | 1997724P | 82AH7468 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 33K, 1%, 0.5W, Axial, Metal Film Rohs Compliant Yageo |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm; Metal Film | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 33000 ohms | 33000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | |||
| Power Rating | 2 watts | 0.5000 watts | 0.5000 watts |