Yageo USA Through Hole Resistors - MFR-25FTE52-9K1 MFR-25FTE52-9K1

Description
Manufacturer: Yageo Win Source Part Number: 926968-MFR-25FTE52-9 K1 Series: MFR Operating Temperature Range: -55°C ~ 155°C Features: 9.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial - Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: , 13-MFR-25FTE52-9K1CT , 13-MFR-25FTE52-9K1TB , MFR-25FTE52-9K1-ND
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 926968-MFR-25FTE52-9 K1 Series: MFR Operating Temperature Range: -55°C ~ 155°C Features: 9.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial - Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: , 13-MFR-25FTE52-9K1CT , 13-MFR-25FTE52-9K1TB , MFR-25FTE52-9K1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MFR-25FTE52-9K1
926968-MFR-25FTE52-9K1
Through Hole Resistors - MFR-25FTE52-9K1 926968-MFR-25FTE52-9K1
Manufacturer: Yageo Win Source Part Number: 926968-MFR-25FTE52-9 K1 Series: MFR Operating Temperature Range: -55°C ~ 155°C Features: 9.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial - Metal Film Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: , 13-MFR-25FTE52-9K1CT , 13-MFR-25FTE52-9K1TB , MFR-25FTE52-9K1-ND

Manufacturer: Yageo
Win Source Part Number: 926968-MFR-25FTE52-9K1
Series: MFR
Operating Temperature Range: -55°C ~ 155°C
Features: 9.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial - Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: , 13-MFR-25FTE52-9K1CT, 13-MFR-25FTE52-9K1TB, MFR-25FTE52-9K1-ND

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-9K1TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-9K1TB-ND
Through Hole Resistors 13-MFR-25FTE52-9K1TB-ND
9.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

9.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-9K1CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-9K1CT-ND
Through Hole Resistors 13-MFR-25FTE52-9K1CT-ND
9.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

9.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
4W Resistor - 53-MFR-25FTE52-9K1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 9.1K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-9K1 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-9K1 can be used for catalog matching and distributor lookup.

RES 9.1K OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-9K1 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-9K1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1997944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997944
Through Hole Resistors 1997944
Yageo MFR-25FTE52-9K1

Yageo MFR-25FTE52-9K1

Supplier's Site
Through Hole Resistors - 1997945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997945P
Through Hole Resistors 1997945P
Yageo MFR-25FTE52-9K1

Yageo MFR-25FTE52-9K1

Supplier's Site
Through Hole Resistors - 1997945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997945
Through Hole Resistors 1997945
Yageo MFR-25FTE52-9K1

Yageo MFR-25FTE52-9K1

Supplier's Site
Metal Film Resistors - - MFR-25FTE52-9K1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-9K1
Metal Film Resistors - MFR-25FTE52-9K1
Metal Film Resistors - Through Hole 9.1Kohm 1/4W 1%

Metal Film Resistors - Through Hole 9.1Kohm 1/4W 1%

Supplier's Site
Res, 9K1, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7283
Res, 9K1, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7283
RES, 9K1, 0.25W, AXIAL, METAL FILM; Resistance:9.1kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 9K1, 0.25W, AXIAL, METAL FILM; Resistance:9.1kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7282
Res, 9K1, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7282
RES, 9K1, 0.25W, AXIAL, METAL FILM; Resistance:9.1kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 9K1, 0.25W, AXIAL, METAL FILM; Resistance:9.1kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 926968-MFR-25FTE52-9K1 13-MFR-25FTE52-9K1TB-ND 53-MFR-25FTE52-9K1 1997944 1997945P MFR-25FTE52-9K1 49AK7283
Product Name Through Hole Resistors - MFR-25FTE52-9K1 Through Hole Resistors 4W Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistors - Res, 9K1, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm; Metal Film MetalFilm; Metal Film MetalFilm MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial ThroughHole ThroughHole ThroughHole Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details