Yageo USA Metal Film Resistors - MFR50SFTE52-10K2

Description
Metal Film Resistors - Through Hole 10.2Kohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 10.2Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-10K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-10K2
Metal Film Resistors - MFR50SFTE52-10K2
Metal Film Resistors - Through Hole 10.2Kohm 1/2W 1%

Metal Film Resistors - Through Hole 10.2Kohm 1/2W 1%

Supplier's Site
Through Hole Resistors - 13-MFR50SFTE52-10K2TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-10K2TB-ND
Through Hole Resistors 13-MFR50SFTE52-10K2TB-ND
10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR50SFTE52-10K2CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-10K2CT-ND
Through Hole Resistors 13-MFR50SFTE52-10K2CT-ND
RES 10.2K OHM 1% 1/2W AXIAL

RES 10.2K OHM 1% 1/2W AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-10K2 13-MFR50SFTE52-10K2TB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details