Metal Film Resistors - Through Hole 32.4Kohm 1/2W 1%
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MFR50SFTE52-32K4 | MFR50SFTE52-32K4-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 32400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts |