Yageo USA Metal Film Resistors - MFR-25FTE52-768R

Description
Metal Film Resistors - Through Hole 768ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 768ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-768R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-768R
Metal Film Resistors - MFR-25FTE52-768R
Metal Film Resistors - Through Hole 768ohm 1/4W 1%

Metal Film Resistors - Through Hole 768ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-768RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-768RCT-ND
Through Hole Resistors 13-MFR-25FTE52-768RCT-ND
RES 768 OHM 1% 1/4W AXIAL

RES 768 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-768RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-768RTB-ND
Through Hole Resistors 13-MFR-25FTE52-768RTB-ND
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTE52-768R 13-MFR-25FTE52-768RCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 768 ohms 768 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers