Yageo USA 7.5 OHM 4W Resistor MFR-25FTE52-7R5

Description
RES 7.5 OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-7R5 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-7R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 7.5 OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-7R5 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-7R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 OHM 4W Resistor - 53-MFR-25FTE52-7R5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5 OHM 4W Resistor
53-MFR-25FTE52-7R5
7.5 OHM 4W Resistor 53-MFR-25FTE52-7R5
RES 7.5 OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-7R5 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-7R5 can be used for catalog matching and distributor lookup.

RES 7.5 OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-7R5 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-7R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374481-MFR-25FTE52-7R5 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374481-MFR-25FTE52-7R5
Resistors - Through Hole Resistors 1374481-MFR-25FTE52-7R5
Win Source Part Number: 1374481-MFR-25FTE52- 7R5 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Tape & Box (TB) Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 7.5 Ohms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374481-MFR-25FTE52-7R5
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 7.5 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-7R5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-7R5CT-ND
Through Hole Resistors 13-MFR-25FTE52-7R5CT-ND
RES 7.5 OHM 1% 1/4W AXIAL

RES 7.5 OHM 1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-7R5TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-7R5TB-ND
Through Hole Resistors 13-MFR-25FTE52-7R5TB-ND
7.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

7.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FTE52-7R5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-7R5
Metal Film Resistors - MFR-25FTE52-7R5
Metal Film Resistors - Through Hole 7.5ohm 1/4W 1%

Metal Film Resistors - Through Hole 7.5ohm 1/4W 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MFR-25FTE52-7R5 1374481-MFR-25FTE52-7R5 13-MFR-25FTE52-7R5CT-ND MFR-25FTE52-7R5
Product Name 7.5 OHM 4W Resistor Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistors -
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial ThroughHole
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms 7.5 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details