Yageo USA Metal Film Resistors - MFR50SFTE52-137R

Description
Metal Film Resistors - Through Hole 137ohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 137ohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-137R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-137R
Metal Film Resistors - MFR50SFTE52-137R
Metal Film Resistors - Through Hole 137ohm 1/2W 1%

Metal Film Resistors - Through Hole 137ohm 1/2W 1%

Supplier's Site
Through Hole Resistors - 13-MFR50SFTE52-137RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-137RCT-ND
Through Hole Resistors 13-MFR50SFTE52-137RCT-ND
RES 137 OHM 1% 1/2W AXIAL

RES 137 OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR50SFTE52-137RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-137RTB-ND
Through Hole Resistors 13-MFR50SFTE52-137RTB-ND
137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

137 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-137R 13-MFR50SFTE52-137RCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers