Yageo USA Metal Film Resistors - MFR-25FTE52-732K

Description
Metal Film Resistors - Through Hole 732Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 732Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-732K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-732K
Metal Film Resistors - MFR-25FTE52-732K
Metal Film Resistors - Through Hole 732Kohm 1/4W 1%

Metal Film Resistors - Through Hole 732Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - MFR-25FTE52-732K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-25FTE52-732K-ND
Through Hole Resistors MFR-25FTE52-732K-ND
732 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

732 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTE52-732K MFR-25FTE52-732K-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details