Yageo USA Metal Film Resistors - MFR50SFTE52-1M3

Description
Metal Film Resistors - Through Hole 1.3Mohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.3Mohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-1M3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-1M3
Metal Film Resistors - MFR50SFTE52-1M3
Metal Film Resistors - Through Hole 1.3Mohm 1/2W 1%

Metal Film Resistors - Through Hole 1.3Mohm 1/2W 1%

Supplier's Site
Through Hole Resistors - 13-MFR50SFTE52-1M3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-1M3CT-ND
Through Hole Resistors 13-MFR50SFTE52-1M3CT-ND
RES 1.3M OHM 1% 1/2W AXIAL

RES 1.3M OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR50SFTE52-1M3TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-1M3TB-ND
Through Hole Resistors 13-MFR50SFTE52-1M3TB-ND
1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-1M3 13-MFR50SFTE52-1M3CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details