Yageo USA Metal Film Resistors - MFR50SFTE52-1K37

Description
Metal Film Resistors - Through Hole 1.37Kohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.37Kohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-1K37 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-1K37
Metal Film Resistors - MFR50SFTE52-1K37
Metal Film Resistors - Through Hole 1.37Kohm 1/2W 1%

Metal Film Resistors - Through Hole 1.37Kohm 1/2W 1%

Supplier's Site
Through Hole Resistors - MFR50SFTE52-1K37-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR50SFTE52-1K37-ND
Through Hole Resistors MFR50SFTE52-1K37-ND
1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR50SFTE52-1K37 MFR50SFTE52-1K37-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details