Yageo USA Metal Film Resistors - MFR-25FTE52-820K

Description
Metal Film Resistors - Through Hole 820Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 820Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-820K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-820K
Metal Film Resistors - MFR-25FTE52-820K
Metal Film Resistors - Through Hole 820Kohm 1/4W 1%

Metal Film Resistors - Through Hole 820Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 13-MFR-25FTE52-820KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-820KCT-ND
Through Hole Resistors 13-MFR-25FTE52-820KCT-ND
820 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

820 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-25FTE52-820KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FTE52-820KTB-ND
Through Hole Resistors 13-MFR-25FTE52-820KTB-ND
820 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

820 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 820K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7278
Res, 820K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7278
RES, 820K, 0.25W, AXIAL, METAL FILM; Resistance:820kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 820K, 0.25W, AXIAL, METAL FILM; Resistance:820kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK7279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK7279
Res, 820K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK7279
RES, 820K, 0.25W, AXIAL, METAL FILM; Resistance:820kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 820K, 0.25W, AXIAL, METAL FILM; Resistance:820kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FTE52-820K 13-MFR-25FTE52-820KCT-ND 49AK7278
Product Name Metal Film Resistors - Through Hole Resistors Res, 820K, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers