910 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
910 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1374280-MFR-25FTE52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 910 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Metal Film Resistors - Through Hole 910ohm 1/4W 1%
RES 910 OHM 1% 1/4W AXIAL Product overview: MFR-25FTE52-910R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 910 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FTE52-910R can be used for catalog matching and distributor lookup.
RES, 910R, 0.25W, AXIAL, METAL FILM; Resistance:910ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 910R, 0.25W, AXIAL, METAL FILM; Resistance:910ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-MFR-25FTE52-910RCT-ND | 1374280-MFR-25FTE52-910R | MFR-25FTE52-910R | 53-MFR-25FTE52-910R | 49AK7290 |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Metal Film Resistors - | 910 OHM 4W Resistor | Res, 910R, 0.25W, Axial, Metal Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial | Axial Leaded | |
| Resistance Range | 910 ohms | 910 ohms | 910 ohms | 910 ohms | 910 ohms |