Yageo USA Metal Film Resistors - MFR50SFTE52-1R

Description
Metal Film Resistors - Through Hole 1ohm 1/2W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1ohm 1/2W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR50SFTE52-1R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR50SFTE52-1R
Metal Film Resistors - MFR50SFTE52-1R
Metal Film Resistors - Through Hole 1ohm 1/2W 1%

Metal Film Resistors - Through Hole 1ohm 1/2W 1%

Supplier's Site
Through Hole Resistors - 13-MFR50SFTE52-1RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-1RTB-ND
Through Hole Resistors 13-MFR50SFTE52-1RTB-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR50SFTE52-1RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR50SFTE52-1RCT-ND
Through Hole Resistors 13-MFR50SFTE52-1RCT-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 1R, 0.5W, Axial, Metal Film; Resistance Yageo - 49AK7406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.5W, Axial, Metal Film; Resistance Yageo
49AK7406
Res, 1R, 0.5W, Axial, Metal Film; Resistance Yageo 49AK7406
RES, 1R, 0.5W, AXIAL, METAL FILM; Resistance:1ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 1R, 0.5W, AXIAL, METAL FILM; Resistance:1ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 0.5W, Axial, Metal Film; Resistance Yageo - 49AK7405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.5W, Axial, Metal Film; Resistance Yageo
49AK7405
Res, 1R, 0.5W, Axial, Metal Film; Resistance Yageo 49AK7405
RES, 1R, 0.5W, AXIAL, METAL FILM; Resistance:1ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 1R, 0.5W, AXIAL, METAL FILM; Resistance:1ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR50SFTE52-1R 13-MFR50SFTE52-1RTB-ND 49AK7406
Product Name Metal Film Resistors - Through Hole Resistors Res, 1R, 0.5W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details