Yageo USA Metal Film Resistors - MFR-25FTE52-976K

Description
Metal Film Resistors - Through Hole 976Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 976Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FTE52-976K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FTE52-976K
Metal Film Resistors - MFR-25FTE52-976K
Metal Film Resistors - Through Hole 976Kohm 1/4W 1%

Metal Film Resistors - Through Hole 976Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - MFR-25FTE52-976K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-25FTE52-976K-ND
Through Hole Resistors MFR-25FTE52-976K-ND
976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

976 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FTE52-976K MFR-25FTE52-976K-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 976000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details