Vishay Precision Group Resistor-Fixed-Single-Surface-Mount Y16252K00000T9R

Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Surface-Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Surface-Mount - Y16252K00000T9R - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
Y16252K00000T9R
Resistor-Fixed-Single-Surface-Mount Y16252K00000T9R
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - Y16252K00000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16252K00000T9R-ND
Chip Resistor - Surface Mount Y16252K00000T9R-ND
2 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Surface Mount Chip Resistor, Metal Film, 2 Kohm, 300 Mw, 0.01%, 24.4 V, 1206 [3216 Metric] Rohs Compliant Vishay Foil Resistors - 98K2390 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, 2 Kohm, 300 Mw, 0.01%, 24.4 V, 1206 [3216 Metric] Rohs Compliant Vishay Foil Resistors
98K2390
Surface Mount Chip Resistor, Metal Film, 2 Kohm, 300 Mw, 0.01%, 24.4 V, 1206 [3216 Metric] Rohs Compliant Vishay Foil Resistors 98K2390
Surface Mount Chip Resistor, Metal Film, 2 kohm, 300 mW, 0.01%, 24.4 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Film, 2 kohm, 300 mW, 0.01%, 24.4 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y16252K00000T9R Y16252K00000T9R-ND 98K2390
Product Name Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Metal Film, 2 Kohm, 300 Mw, 0.01%, 24.4 V, 1206 [3216 Metric] Rohs Compliant Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil MetalFilm
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details