Vishay Precision Group VSMP2010,59K,TCR0.2,0.01%,TR Y162759K0000T0R

Description
VSMP2010,59K,TCR0.2, 0.01%,TR
Request a Quote Datasheet
Description
VSMP2010,59K,TCR0.2, 0.01%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VSMP2010,59K,TCR0.2,0.01%,TR - Y162759K0000T0R - ASAP Semiconductor LLC
Anaheim, CA, United States
VSMP2010,59K,TCR0.2,0.01%,TR
Y162759K0000T0R
VSMP2010,59K,TCR0.2,0.01%,TR Y162759K0000T0R
VSMP2010,59K,TCR0.2, 0.01%,TR

VSMP2010,59K,TCR0.2,0.01%,TR

Supplier's Site
Chip Resistor - Surface Mount - Y162759K0000T0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162759K0000T0R-ND
Chip Resistor - Surface Mount Y162759K0000T0R-ND
59 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

59 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y162759K0000T0R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y162759K0000T0R
Chip Resistor - Surface Mount Y162759K0000T0R
RES SMD 59K OHM 0.01% 1/2W 2010

RES SMD 59K OHM 0.01% 1/2W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y162759K0000T0R Y162759K0000T0R-ND Y162759K0000T0R
Product Name VSMP2010,59K,TCR0.2,0.01%,TR Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details