Vishay Precision Group Chip Resistor - Surface Mount Y1628100R000F0R

Description
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1628100R000F0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1628100R000F0R-ND
Chip Resistor - Surface Mount Y1628100R000F0R-ND
100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistor-Misc - Y1628100R000F0R - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
Y1628100R000F0R
Resistor-Misc Y1628100R000F0R
Resistor-Misc

Resistor-Misc

Supplier's Site
Vsmp2512 100R00 Tcr0.2 1.0% B T Vishay Foil Resistors - 59P2071 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2512 100R00 Tcr0.2 1.0% B T Vishay Foil Resistors
59P2071
Vsmp2512 100R00 Tcr0.2 1.0% B T Vishay Foil Resistors 59P2071
VSMP2512 100R00 TCR0.2 1.0% B T

VSMP2512 100R00 TCR0.2 1.0% B T

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1628100R000F0R-ND Y1628100R000F0R 59P2071
Product Name Chip Resistor - Surface Mount Resistor-Misc Vsmp2512 100R00 Tcr0.2 1.0% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details