Vishay Precision Group Chip Resistor - Surface Mount Y16255K00000T9R

Description
5 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
5 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y16255K00000T9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y16255K00000T9RTR-ND
Chip Resistor - Surface Mount 804-Y16255K00000T9RTR-ND
5 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

5 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y16255K00000T9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y16255K00000T9RCT-ND
Chip Resistor - Surface Mount 804-Y16255K00000T9RCT-ND
RES SMD 5K OHM 0.01% 0.3W 1206

RES SMD 5K OHM 0.01% 0.3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y16255K00000T9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y16255K00000T9RDKR-ND
Chip Resistor - Surface Mount 804-Y16255K00000T9RDKR-ND
RES SMD 5K OHM 0.01% 0.3W 1206

RES SMD 5K OHM 0.01% 0.3W 1206

Buy Now Datasheet
Surface Mount Resistors - 6841513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6841513P
Surface Mount Resistors 6841513P
VPG Foil Resistors Y16255K00000T9R

VPG Foil Resistors Y16255K00000T9R

Supplier's Site
Surface Mount Resistors - 1732918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1732918
Surface Mount Resistors 1732918
VPG Foil Resistors Y16255K00000T9R

VPG Foil Resistors Y16255K00000T9R

Supplier's Site
Resistor-Fixed-Single-Surface-Mount - Y16255K00000T9R - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
Y16255K00000T9R
Resistor-Fixed-Single-Surface-Mount Y16255K00000T9R
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Res, Metal Foil, 5K, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors - 98K2396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 5K, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors
98K2396
Res, Metal Foil, 5K, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors 98K2396
RES, METAL FOIL, 5K, 0.01%, 0.3W, 1206; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

RES, METAL FOIL, 5K, 0.01%, 0.3W, 1206; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:87V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 804-Y16255K00000T9RTR-ND 6841513P 1732918 Y16255K00000T9R 98K2396
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor-Fixed-Single-Surface-Mount Res, Metal Foil, 5K, 0.01%, 0.3W, 1206; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil; Metal Foil Metal foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details