Vishay Precision Group Chip Resistor - Surface Mount Y16246K56600T0W

Description
6.566 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
6.566 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16246K56600T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16246K56600T0W-ND
Chip Resistor - Surface Mount Y16246K56600T0W-ND
6.566 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

6.566 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Resistor-Misc - Y16246K56600T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
Y16246K56600T0W
Resistor-Misc Y16246K56600T0W
Resistor-Misc

Resistor-Misc

Supplier's Site
Vsmp0805 6K5660 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P1726 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 6K5660 Tcr0.2 0.01% B W Vishay Foil Resistors
59P1726
Vsmp0805 6K5660 Tcr0.2 0.01% B W Vishay Foil Resistors 59P1726
VSMP0805 6K5660 TCR0.2 0.01% B W

VSMP0805 6K5660 TCR0.2 0.01% B W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y16246K56600T0W-ND Y16246K56600T0W 59P1726
Product Name Chip Resistor - Surface Mount Resistor-Misc Vsmp0805 6K5660 Tcr0.2 0.01% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details