Vishay Precision Group Chip Resistor - Surface Mount Y16241K62000T0W

Description
1.62 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.62 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16241K62000T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16241K62000T0W-ND
Chip Resistor - Surface Mount Y16241K62000T0W-ND
1.62 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1.62 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETE SMD,0805,50MW,1.62K,.01%,WAFFLE - Y16241K62000T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,0805,50MW,1.62K,.01%,WAFFLE
Y16241K62000T0W
DISCRETE SMD,0805,50MW,1.62K,.01%,WAFFLE Y16241K62000T0W
DISCRETE SMD,0805,50MW,1.62K, .01%,WAFFLE

DISCRETE SMD,0805,50MW,1.62K,.01%,WAFFLE

Supplier's Site
Vsmp0805 1K6200 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P1585 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp0805 1K6200 Tcr0.2 0.01% B W Vishay Foil Resistors
59P1585
Vsmp0805 1K6200 Tcr0.2 0.01% B W Vishay Foil Resistors 59P1585
VSMP0805 1K6200 TCR0.2 0.01% B W

VSMP0805 1K6200 TCR0.2 0.01% B W

Supplier's Site
Chip Resistor - Surface Mount - Y16241K62000T0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16241K62000T0W
Chip Resistor - Surface Mount Y16241K62000T0W
RES SMD 1.62KOHM 0.01% 1/5W 0805

RES SMD 1.62KOHM 0.01% 1/5W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number Y16241K62000T0W-ND Y16241K62000T0W 59P1585 Y16241K62000T0W
Product Name Chip Resistor - Surface Mount DISCRETE SMD,0805,50MW,1.62K,.01%,WAFFLE Vsmp0805 1K6200 Tcr0.2 0.01% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details