Vishay Precision Group Chip Resistor - Surface Mount Y162515K1360T0W

Description
15.136 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
15.136 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162515K1360T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162515K1360T0W-ND
Chip Resistor - Surface Mount Y162515K1360T0W-ND
15.136 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

15.136 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETE SMD,1206,50MW,15.136K,.01%,.2PPM,WAFFLE - Y162515K1360T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,1206,50MW,15.136K,.01%,.2PPM,WAFFLE
Y162515K1360T0W
DISCRETE SMD,1206,50MW,15.136K,.01%,.2PPM,WAFFLE Y162515K1360T0W
DISCRETE SMD,1206,50MW,15.136 K,.01%,.2PPM,WAFFLE

DISCRETE SMD,1206,50MW,15.136K,.01%,.2PPM,WAFFLE

Supplier's Site
Vsmp1206 15K136 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P1816 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp1206 15K136 Tcr0.2 0.01% B W Vishay Foil Resistors
59P1816
Vsmp1206 15K136 Tcr0.2 0.01% B W Vishay Foil Resistors 59P1816
VSMP1206 15K136 TCR0.2 0.01% B W

VSMP1206 15K136 TCR0.2 0.01% B W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y162515K1360T0W-ND Y162515K1360T0W 59P1816
Product Name Chip Resistor - Surface Mount DISCRETE SMD,1206,50MW,15.136K,.01%,.2PPM,WAFFLE Vsmp1206 15K136 Tcr0.2 0.01% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details