Vishay Precision Group Resistors - Chip Resistor - Surface Mount Y16241K00000T9R

Description
Win Source Part Number: 1205618-Y16241K00000 T9R Category: Resistors>Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.025" (0.64mm) Standard Package: 100 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) Other Names: Y1624-1KTR,VSMP08051 K00000TCR0.2TST,Y162 4-1KDKR,Y1624-1KCT
Request a Quote Datasheet
Description
Win Source Part Number: 1205618-Y16241K00000 T9R Category: Resistors>Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.025" (0.64mm) Standard Package: 100 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) Other Names: Y1624-1KTR,VSMP08051 K00000TCR0.2TST,Y162 4-1KDKR,Y1624-1KCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1205618-Y16241K00000T9R
Resistors - Chip Resistor - Surface Mount 1205618-Y16241K00000T9R
Win Source Part Number: 1205618-Y16241K00000 T9R Category: Resistors>Chip Resistor - Surface Mount Series: VSMP Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.025" (0.64mm) Standard Package: 100 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) Other Names: Y1624-1KTR,VSMP08051 K00000TCR0.2TST,Y162 4-1KDKR,Y1624-1KCT

Win Source Part Number: 1205618-Y16241K00000T9R
Category: Resistors>Chip Resistor - Surface Mount
Series: VSMP
Features: Moisture Resistant, Non-Inductive
Package: Tape & Reel
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 100
Tolerance: ±0.01%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Other Names: Y1624-1KTR,VSMP08051K00000TCR0.2TST,Y1624-1KDKR,Y1624-1KCT

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1624-1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1624-1KDKR-ND
Chip Resistor - Surface Mount Y1624-1KDKR-ND
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1624-1KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1624-1KCT-ND
Chip Resistor - Surface Mount Y1624-1KCT-ND
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1624-1KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1624-1KTR-ND
Chip Resistor - Surface Mount Y1624-1KTR-ND
1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
RES 1K OHM .2W .01% FOIL 0805 - Y16241K00000T9R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM .2W .01% FOIL 0805
Y16241K00000T9R
RES 1K OHM .2W .01% FOIL 0805 Y16241K00000T9R
RES 1Kohm .2W .01% FOIL 0805

RES 1Kohm .2W .01% FOIL 0805

Supplier's Site
SMD 0.2W 5W Resistor - 52-Y16241K00000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 5W Resistor
52-Y16241K00000T9R
SMD 0.2W 5W Resistor 52-Y16241K00000T9R
Res Metal Foil 0805 1K Ohm 0.01% 0.2W(1/5W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16241K00000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16241K00000T9R can be used for catalog matching and distributor lookup.

Res Metal Foil 0805 1K Ohm 0.01% 0.2W(1/5W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16241K00000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16241K00000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y16241K00000T9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y16241K00000T9R
Chip Resistor - Surface Mount Y16241K00000T9R
RES SMD 1K OHM 0.01% 1/5W 0805

RES SMD 1K OHM 0.01% 1/5W 0805

Supplier's Site
Resistor, Metal Foil, 1K, 0.01%, 0.2W, 0805; Resistance Vishay Foil Resistors - 98K2376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 1K, 0.01%, 0.2W, 0805; Resistance Vishay Foil Resistors
98K2376
Resistor, Metal Foil, 1K, 0.01%, 0.2W, 0805; Resistance Vishay Foil Resistors 98K2376
RESISTOR, METAL FOIL, 1K, 0.01%, 0.2W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RESISTOR, METAL FOIL, 1K, 0.01%, 0.2W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1205618-Y16241K00000T9R Y1624-1KDKR-ND Y16241K00000T9R 52-Y16241K00000T9R Y16241K00000T9R 98K2376
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 1K OHM .2W .01% FOIL 0805 SMD 0.2W 5W Resistor Chip Resistor - Surface Mount Resistor, Metal Foil, 1K, 0.01%, 0.2W, 0805; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil Metal Foil
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- % 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 0.2000 ±ppm/°C 0.2000 ±ppm/°C
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details