Vishay Precision Group Chip Resistor - Surface Mount Y1628108K760T0W

Description
108.76 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
108.76 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1628108K760T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1628108K760T0W-ND
Chip Resistor - Surface Mount Y1628108K760T0W-ND
108.76 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

108.76 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETE SMD,2512,50MW,108.76K,.01%,.2PPM,WAFFLE - Y1628108K760T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,2512,50MW,108.76K,.01%,.2PPM,WAFFLE
Y1628108K760T0W
DISCRETE SMD,2512,50MW,108.76K,.01%,.2PPM,WAFFLE Y1628108K760T0W
DISCRETE SMD,2512,50MW,108.76 K,.01%,.2PPM,WAFFLE

DISCRETE SMD,2512,50MW,108.76K,.01%,.2PPM,WAFFLE

Supplier's Site
Vsmp2512 108K76 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P2072 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp2512 108K76 Tcr0.2 0.01% B W Vishay Foil Resistors
59P2072
Vsmp2512 108K76 Tcr0.2 0.01% B W Vishay Foil Resistors 59P2072
VSMP2512 108K76 TCR0.2 0.01% B W

VSMP2512 108K76 TCR0.2 0.01% B W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1628108K760T0W-ND Y1628108K760T0W 59P2072
Product Name Chip Resistor - Surface Mount DISCRETE SMD,2512,50MW,108.76K,.01%,.2PPM,WAFFLE Vsmp2512 108K76 Tcr0.2 0.01% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details