The Vishay Foil Resistor, part number 98K2381, is a precision metal foil resistor with a resistance value of 2.5 k,Ѷ and a tolerance of ±0.01%. It is designed for surface mount applications in an 0805 package size. The resistor has a power rating of 200 mW and a maximum working voltage of 40 V. It features an ultra-low temperature coefficient of resistance (TCR) of 0.2 ppm/°C, ensuring high stability across a wide temperature range from -55°C to +125°C. The load life stability is rated at ±0.005% at 70°C over 2000 hours, indicating excellent long-term reliability. This resistor is RoHS compliant and suitable for applications requiring high precision and low noise.
Res Metal Foil 0805 2.5K Ohm 0.01% 0.2W(1/5W) ±0.2ppm/°C Pad SMD T/R Product overview: Y16242K50000T9R from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16242K50000T9R can be used for catalog matching and distributor lookup.
VPG Foil Resistors Y16242K50000T9R
VPG Foil Resistors Y16242K50000T9R
VPG Foil Resistors Y16242K50000T9R
RES SMD 2.5K OHM 0.01% 1/5W 0805
2.5 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
RES, METAL FOIL, 2K5, 0.01%, 0.2W, 0805; Resistance:2.5kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Voltage Rating:40V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-Y16242K50000T9R | Y16242K50000T9R | 6841472 | 6841472P | 804-Y16242K50000T9RCT-ND | 98K2381 |
| Product Name | SMD 0.2W 5W Resistor | Resistor-Misc | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Metal Foil, 2K5, 0.01%, 0.2W, 0805; Resistance Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal foil | Metal Foil; Metal Foil | Metal Foil | Metal Foil | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 2500 ohms | 2500 ohms |