Vishay Precision Group Chip Resistor - Surface Mount Y162510R0000C9W

Description
10 Ohms ±0.25% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.25% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162510R0000C9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162510R0000C9W-ND
Chip Resistor - Surface Mount Y162510R0000C9W-ND
10 Ohms ±0.25% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

10 Ohms ±0.25% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETE SMD,1206,50MW,10,.25%,.2PPM,WAFFLE,HAZMAT - Y162510R0000C9W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,1206,50MW,10,.25%,.2PPM,WAFFLE,HAZMAT
Y162510R0000C9W
DISCRETE SMD,1206,50MW,10,.25%,.2PPM,WAFFLE,HAZMAT Y162510R0000C9W
DISCRETE SMD,1206,50MW,10,.25 %,.2PPM,WAFFLE,HAZMA T

DISCRETE SMD,1206,50MW,10,.25%,.2PPM,WAFFLE,HAZMAT

Supplier's Site
Vsmp1206 10R000 Tcr0.2 0.25% S W Vishay Foil Resistors - 59P1786 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp1206 10R000 Tcr0.2 0.25% S W Vishay Foil Resistors
59P1786
Vsmp1206 10R000 Tcr0.2 0.25% S W Vishay Foil Resistors 59P1786
VSMP1206 10R000 TCR0.2 0.25% S W

VSMP1206 10R000 TCR0.2 0.25% S W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y162510R0000C9W-ND Y162510R0000C9W 59P1786
Product Name Chip Resistor - Surface Mount DISCRETE SMD,1206,50MW,10,.25%,.2PPM,WAFFLE,HAZMAT Vsmp1206 10R000 Tcr0.2 0.25% S W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers