DISCRETE SMD,1206,50MW,15.541
15.541 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y162515K5410T0W | Y162515K5410T0W-ND |
| Product Name | DISCRETE SMD,1206,50MW,15.541K,.01%,.2PPM,WAFFLE | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil |