1.15 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
DISCRETE SMD,0805,50MW,1.150K
RES SMD 1.15KOHM 0.01% 1/5W 0805
VSMP0805 1K1500 TCR0.2 0.01% B W
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | Y16241K15000T0W-ND | Y16241K15000T0W | Y16241K15000T0W | 59P1570 |
| Product Name | Chip Resistor - Surface Mount | DISCRETE SMD,0805,50MW,1.150K,.01%,WAFFLE | Chip Resistor - Surface Mount | Vsmp0805 1K1500 Tcr0.2 0.01% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Metal Foil | Metal Foil | ||
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |