Vishay Precision Group DISCRETE SMD,1206,50MW,14.828K,.01%,.2PPM,WAFFLE Y162514K8280T0W

Description
DISCRETE SMD,1206,50MW,14.828 K,.01%,.2PPM,WAFFLE
Request a Quote Datasheet
Description
DISCRETE SMD,1206,50MW,14.828 K,.01%,.2PPM,WAFFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISCRETE SMD,1206,50MW,14.828K,.01%,.2PPM,WAFFLE - Y162514K8280T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,1206,50MW,14.828K,.01%,.2PPM,WAFFLE
Y162514K8280T0W
DISCRETE SMD,1206,50MW,14.828K,.01%,.2PPM,WAFFLE Y162514K8280T0W
DISCRETE SMD,1206,50MW,14.828 K,.01%,.2PPM,WAFFLE

DISCRETE SMD,1206,50MW,14.828K,.01%,.2PPM,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - Y162514K8280T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162514K8280T0W-ND
Chip Resistor - Surface Mount Y162514K8280T0W-ND
14.828 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

14.828 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsmp1206 14K828 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P1811 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp1206 14K828 Tcr0.2 0.01% B W Vishay Foil Resistors
59P1811
Vsmp1206 14K828 Tcr0.2 0.01% B W Vishay Foil Resistors 59P1811
VSMP1206 14K828 TCR0.2 0.01% B W

VSMP1206 14K828 TCR0.2 0.01% B W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y162514K8280T0W Y162514K8280T0W-ND 59P1811
Product Name DISCRETE SMD,1206,50MW,14.828K,.01%,.2PPM,WAFFLE Chip Resistor - Surface Mount Vsmp1206 14K828 Tcr0.2 0.01% B W Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.0100 +/- % 0.0100 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details