133 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y1624133R000Q9R-ND | Y1624133R000Q9R |
| Product Name | Chip Resistor - Surface Mount | Resistor-Misc |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | 0805; 0805 | |
| Resistance Range | 133 ohms |