Vishay Precision Group Chip Resistor - Surface Mount Y162523K9230T0W

Description
23.923 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
23.923 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y162523K9230T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y162523K9230T0W-ND
Chip Resistor - Surface Mount Y162523K9230T0W-ND
23.923 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

23.923 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETE SMD,1206,50MW,23.923K,.01%,.2PPM,WAFFLE - Y162523K9230T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,1206,50MW,23.923K,.01%,.2PPM,WAFFLE
Y162523K9230T0W
DISCRETE SMD,1206,50MW,23.923K,.01%,.2PPM,WAFFLE Y162523K9230T0W
DISCRETE SMD,1206,50MW,23.923 K,.01%,.2PPM,WAFFLE

DISCRETE SMD,1206,50MW,23.923K,.01%,.2PPM,WAFFLE

Supplier's Site
Vsmp1206 23K923 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P1866 - Newark, An Avnet Company
Chicago, IL, United States
Vsmp1206 23K923 Tcr0.2 0.01% B W Vishay Foil Resistors
59P1866
Vsmp1206 23K923 Tcr0.2 0.01% B W Vishay Foil Resistors 59P1866
VSMP1206 23K923 TCR0.2 0.01% B W

VSMP1206 23K923 TCR0.2 0.01% B W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y162523K9230T0W-ND Y162523K9230T0W 59P1866
Product Name Chip Resistor - Surface Mount DISCRETE SMD,1206,50MW,23.923K,.01%,.2PPM,WAFFLE Vsmp1206 23K923 Tcr0.2 0.01% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567723 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers