MF,3/4W,412K,.1%,50P
412 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC70H4123BRB14 | 541-RNC70H4123BRB14-ND |
| Product Name | MF,3/4W,412K,.1%,50PPM,R/.01%,BULK | Through Hole Resistors |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.7500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm |