Vishay Intertechnology, Inc. Through Hole Resistors RNC70H22R1FMB14

Description
22.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70H22R1FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H22R1FMB14-ND
Through Hole Resistors 541-RNC70H22R1FMB14-ND
22.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 22.1 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC70H22R1FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.1 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC70H22R1FMB14
Res Metal Film 22.1 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H22R1FMB14
Res Metal Film 22.1 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 22.1 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70H22R1FMB14-ND RNC70H22R1FMB14
Product Name Through Hole Resistors Res Metal Film 22.1 Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers