Vishay Intertechnology, Inc. Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H4020FRB14

Description
Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70H4020FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70H4020FRB14
Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H4020FRB14
Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H4020FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H4020FRB14-ND
Through Hole Resistors 541-RNC70H4020FRB14-ND
402 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

402 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H4020FRB14 541-RNC70H4020FRB14-ND
Product Name Res Metal Film 402 Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details