Vishay Intertechnology, Inc. Through Hole Resistors RNC70H2802FRRE6

Description
28 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
28 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70H2802FRRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2802FRRE6TR-ND
Through Hole Resistors 541-RNC70H2802FRRE6TR-ND
28 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 28K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70H2802FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 28K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70H2802FRRE6
Res Metal Film 28K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H2802FRRE6
Res Metal Film 28K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 28K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70H2802FRRE6TR-ND RNC70H2802FRRE6
Product Name Through Hole Resistors Res Metal Film 28K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details