Vishay Intertechnology, Inc. Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H3163FRRE8

Description
Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC70H3163FRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC70H3163FRRE8
Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC70H3163FRRE8
Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H3163FRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H3163FRRE8TR-ND
Through Hole Resistors 541-RNC70H3163FRRE8TR-ND
316 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H3163FRRE8 541-RNC70H3163FRRE8TR-ND
Product Name Res Metal Film 316K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details