Vishay Intertechnology, Inc. Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag RNC70H3011FRM74

Description
Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag
Request a Quote Datasheet
Description
Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag - RNC70H3011FRM74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag
RNC70H3011FRM74
Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag RNC70H3011FRM74
Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag

Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag

Supplier's Site
Through Hole Resistors - 541-RNC70H3011FRM74-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H3011FRM74-ND
Through Hole Resistors 541-RNC70H3011FRM74-ND
3.01 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H3011FRM74 541-RNC70H3011FRM74-ND
Product Name Res Metal Film 3.01K Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bag Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details