Vishay Intertechnology, Inc. Through Hole Resistors RNC70H2674FRB14

Description
2.67 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.67 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC70H2674FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2674FRB14-ND
Through Hole Resistors 541-RNC70H2674FRB14-ND
2.67 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.67 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 2.67M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC70H2674FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.67M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC70H2674FRB14
Res Metal Film 2.67M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC70H2674FRB14
Res Metal Film 2.67M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 2.67M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC70H2674FRB14-ND RNC70H2674FRB14
Product Name Through Hole Resistors Res Metal Film 2.67M Ohm 1% 3/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details