Vishay Intertechnology, Inc. Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC70H2492BPB14

Description
Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC70H2492BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC70H2492BPB14
Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNC70H2492BPB14
Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H2492BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2492BPB14-ND
Through Hole Resistors 541-RNC70H2492BPB14-ND
24.9 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H2492BPB14 541-RNC70H2492BPB14-ND
Product Name Res Metal Film 24.9K Ohm 0.1% 3/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details