Vishay Intertechnology, Inc. Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H2744FMRE6

Description
Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC70H2744FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC70H2744FMRE6
Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H2744FMRE6
Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H2744FMRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2744FMRE6TR-ND
Through Hole Resistors 541-RNC70H2744FMRE6TR-ND
2.74 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H2744FMRE6 541-RNC70H2744FMRE6TR-ND
Product Name Res Metal Film 2.74M Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details