Vishay Intertechnology, Inc. Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H2523BMB14

Description
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC70H2523BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC70H2523BMB14
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC70H2523BMB14
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC70H2523BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2523BMB14-ND
Through Hole Resistors 541-RNC70H2523BMB14-ND
252 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

252 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H2523BMB14 541-RNC70H2523BMB14-ND
Product Name Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details