Vishay Intertechnology, Inc. Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H2523BMRE6

Description
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC70H2523BMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC70H2523BMRE6
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC70H2523BMRE6
Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC70H2523BMRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC70H2523BMRE6TR-ND
Through Hole Resistors 541-RNC70H2523BMRE6TR-ND
252 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

252 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC70H2523BMRE6 541-RNC70H2523BMRE6TR-ND
Product Name Res Metal Film 252K Ohm 0.1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details