Res Metal Film 2.32K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
2.32 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC70H2321FMRE8 | 541-RNC70H2321FMRE8TR-ND |
| Product Name | Res Metal Film 2.32K Ohm 1% 3/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 4 watts | 0.7500 watts |